Capital Lighting, Inc. E95020-105OI Mini Pendants-Drum Shades 664846

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094041979 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094041979 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95020-105OI Mini Pendants-Drum Shades - 664846 - Capital Lighting, Inc.
Columbus, OH, USA
E95020-105OI Mini Pendants-Drum Shades
664846
E95020-105OI Mini Pendants-Drum Shades 664846
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094041979 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.73
Product Name: One Light Mini Pendant with Cord
UPC: 845094041979
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664846
Product Name E95020-105OI Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details