Capital Lighting, Inc. E95032-100SN Mini Pendants-Drum Shades 664834

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094038689 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094038689 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95032-100SN Mini Pendants-Drum Shades - 664834 - Capital Lighting, Inc.
Columbus, OH, USA
E95032-100SN Mini Pendants-Drum Shades
664834
E95032-100SN Mini Pendants-Drum Shades 664834
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 7.39 Product Name: One Light Mini Pendant with Stem UPC: 845094038689 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 7.39
Product Name: One Light Mini Pendant with Stem
UPC: 845094038689
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664834
Product Name E95032-100SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details