Capital Lighting, Inc. 1155RB-ES Exterior -Wall Mt./Flush 664787

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1155RB-ES Exterior -Wall Mt./Flush - 664787 - Capital Lighting, Inc.
Columbus, OH, USA
1155RB-ES Exterior -Wall Mt./Flush
664787
1155RB-ES Exterior -Wall Mt./Flush 664787
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 7
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: WET
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664787
Product Name 1155RB-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details