Capital Lighting, Inc. 1502BZ-LED Landscape Ltg.-Path & Spread 664784

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Opal Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Opal Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1502BZ-LED Landscape Ltg.-Path & Spread - 664784 - Capital Lighting, Inc.
Columbus, OH, USA
1502BZ-LED Landscape Ltg.-Path & Spread
664784
1502BZ-LED Landscape Ltg.-Path & Spread 664784
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Opal Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Etched Opal
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664784
Product Name 1502BZ-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details