Capital Lighting, Inc. 1548BZ-LED Landscape Ltg.-Path & Spread 664781

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Bronze Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Bronze Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1548BZ-LED Landscape Ltg.-Path & Spread - 664781 - Capital Lighting, Inc.
Columbus, OH, USA
1548BZ-LED Landscape Ltg.-Path & Spread
664781
1548BZ-LED Landscape Ltg.-Path & Spread 664781
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Bulb Type: LED Finish: Bronze Product Name: Landscape Category: Landscape Glass: Etched Lens Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.75
Height: 15.00
Bulb
Type: LED
Finish: Bronze
Product Name: Landscape
Category: Landscape
Glass: Etched Lens
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664781
Product Name 1548BZ-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details