Capital Lighting, Inc. 1151RB-ES Exterior -Post/Pier Head 664755

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET

Suppliers

Company
Product
Description
Supplier Links
1151RB-ES Exterior -Post/Pier Head - 664755 - Capital Lighting, Inc.
Columbus, OH, USA
1151RB-ES Exterior -Post/Pier Head
664755
1151RB-ES Exterior -Post/Pier Head 664755
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: WET

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664755
Product Name 1151RB-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details