PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.50
Bulb
Finish: White
Weight: 22
Product Name: 52`` Ceiling Fan With Remote Control
UPC: 706411037146
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 172x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 70
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: RC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Remote
Reverse Air: Yes
Airflow Efficienty: 78
Airflow Efficienty: 5467
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 664729 |
| Product Name | F513-WH Fans-Ceiling Fans |