PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.75
Length 13.75
Bulb
Finish: Brushed Nickel
Weight: 28
Product Name: 36`` Ceiling Fan With Remote Control
Safety Rating: UL
Safety Listing: indoor
Motor size: 70x30x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 36
Electricity Use: 58
Speeds: 3 Speed
Optional Control: RC212 - Forward / Reverse & Light Dimmer Remote
Reverse Air: Forward / Reverse
Airflow Efficienty: 86
Airflow Efficienty: 5000
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 664701 |
| Product Name | F302-BN Fans-Ceiling Fans |