Capital Lighting, Inc. Pendants-Other 664659

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: White Product Name: One Light Warehouse/Cord Hung UPC: 842639008664 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: White Product Name: One Light Warehouse/Cord Hung UPC: 842639008664 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 664659 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
664659
Pendants-Other 664659
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Bulb Qty: 1 Wattage: 200 Finish: White Product Name: One Light Warehouse/Cord Hung UPC: 842639008664 Category: Warehouse/Cord Hung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Bulb
Qty: 1
Wattage: 200
Finish: White
Product Name: One Light Warehouse/Cord Hung
UPC: 842639008664
Category: Warehouse/Cord Hung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664659
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details