Capital Lighting, Inc. Pendants-Bowl Style 664647

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 842639009760 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 842639009760 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 664647 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
664647
Pendants-Bowl Style 664647
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 842639009760 Category: Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Pendant
UPC: 842639009760
Category: Pendant
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664647
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details