Capital Lighting, Inc. Sconces-Single Glass 664644

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce UPC: 842639009807 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce UPC: 842639009807 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 664644 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
664644
Sconces-Single Glass 664644
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce UPC: 842639009807 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
UPC: 842639009807
Category: Sconce
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664644
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details