Capital Lighting, Inc. Exterior -Wall Mount 664641

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 1 Wattage: 200 Finish: Architectural Bronze Product Name: One Light Angle Shade UPC: 842639008831 Category: Angle Shade Shipped Via: UPS Safety Rating: UL Safety Listing: WET
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 1 Wattage: 200 Finish: Architectural Bronze Product Name: One Light Angle Shade UPC: 842639008831 Category: Angle Shade Shipped Via: UPS Safety Rating: UL Safety Listing: WET

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 664641 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
664641
Exterior -Wall Mount 664641
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 1 Wattage: 200 Finish: Architectural Bronze Product Name: One Light Angle Shade UPC: 842639008831 Category: Angle Shade Shipped Via: UPS Safety Rating: UL Safety Listing: WET

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Qty: 1
Wattage: 200
Finish: Architectural Bronze
Product Name: One Light Angle Shade
UPC: 842639008831
Category: Angle Shade
Shipped Via: UPS
Safety Rating: UL
Safety Listing: WET

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664641
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details