Capital Lighting, Inc. E22345-10PC Bathroom Fixtures-Five+Lights 664527

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 845094038252 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 845094038252 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22345-10PC Bathroom Fixtures-Five+Lights - 664527 - Capital Lighting, Inc.
Columbus, OH, USA
E22345-10PC Bathroom Fixtures-Five+Lights
664527
E22345-10PC Bathroom Fixtures-Five+Lights 664527
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 845094038252 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 4.75
Extension: 6
Bulb
Type: G9 T4
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Vanity
UPC: 845094038252
Category: Bath Vanity
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664527
Product Name E22345-10PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details