Capital Lighting, Inc. E21204-10PC Island/Pool Table-3 Light Bar 664509

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.50 Length 6.50 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Pendant UPC: 845094038146 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.50 Length 6.50 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Pendant UPC: 845094038146 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21204-10PC Island/Pool Table-3 Light Bar - 664509 - Capital Lighting, Inc.
Columbus, OH, USA
E21204-10PC Island/Pool Table-3 Light Bar
664509
E21204-10PC Island/Pool Table-3 Light Bar 664509
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.50 Length 6.50 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Three Light Pendant UPC: 845094038146 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.50
Length 6.50
Extension: 120
Bulb
Type: G9 T4
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 6.6
Product Name: Three Light Pendant
UPC: 845094038146
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664509
Product Name E21204-10PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details