Capital Lighting, Inc. E21302-10PC Sconces-Pocket 664506

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.75 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 0.88 Product Name: One Light Wall Sconce UPC: 845094038177 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.75 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 0.88 Product Name: One Light Wall Sconce UPC: 845094038177 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21302-10PC Sconces-Pocket - 664506 - Capital Lighting, Inc.
Columbus, OH, USA
E21302-10PC Sconces-Pocket
664506
E21302-10PC Sconces-Pocket 664506
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.75 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 0.88 Product Name: One Light Wall Sconce UPC: 845094038177 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.75
Extension: 4
Bulb
Type: G9 T4
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 0.88
Product Name: One Light Wall Sconce
UPC: 845094038177
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664506
Product Name E21302-10PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details