Capital Lighting, Inc. E22341-10PC Sconces-Single Glass 664502

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Mount UPC: 845094038214 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Mount UPC: 845094038214 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22341-10PC Sconces-Single Glass - 664502 - Capital Lighting, Inc.
Columbus, OH, USA
E22341-10PC Sconces-Single Glass
664502
E22341-10PC Sconces-Single Glass 664502
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 4.75 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Wall Mount UPC: 845094038214 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 4.75
Extension: 6
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Wall Mount
UPC: 845094038214
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664502
Product Name E22341-10PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details