Capital Lighting, Inc. E21304-10PC Island/Pool Table-Drum Shades 664501

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.00 Length 6.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038191 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.00 Length 6.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038191 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21304-10PC Island/Pool Table-Drum Shades - 664501 - Capital Lighting, Inc.
Columbus, OH, USA
E21304-10PC Island/Pool Table-Drum Shades
664501
E21304-10PC Island/Pool Table-Drum Shades 664501
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.00 Length 6.00 Extension: 120 Bulb Type: G9 T4 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Pendant UPC: 845094038191 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.00
Length 6.00
Extension: 120
Bulb
Type: G9 T4
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 6.16
Product Name: Three Light Pendant
UPC: 845094038191
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664501
Product Name E21304-10PC Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details