Capital Lighting, Inc. 1648BZ-LED Exterior -Wall Mt./Flush 664498

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1648BZ-LED Exterior -Wall Mt./Flush - 664498 - Capital Lighting, Inc.
Columbus, OH, USA
1648BZ-LED Exterior -Wall Mt./Flush
664498
1648BZ-LED Exterior -Wall Mt./Flush 664498
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 3.5
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664498
Product Name 1648BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details