Capital Lighting, Inc. 1594BZ-LED Landscape Ltg.-Step Lights 664497

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Wire: 30``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Wire: 30``

Suppliers

Company
Product
Description
Supplier Links
1594BZ-LED Landscape Ltg.-Step Lights - 664497 - Capital Lighting, Inc.
Columbus, OH, USA
1594BZ-LED Landscape Ltg.-Step Lights
664497
1594BZ-LED Landscape Ltg.-Step Lights 664497
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: N/A Shipped Via: Parcel Wire: 30``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 3.25
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Wire: 30``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664497
Product Name 1594BZ-LED Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details