Capital Lighting, Inc. 1640TT-LED Exterior -Wall Mount 664493

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1640TT-LED Exterior -Wall Mount - 664493 - Capital Lighting, Inc.
Columbus, OH, USA
1640TT-LED Exterior -Wall Mount
664493
1640TT-LED Exterior -Wall Mount 664493
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 1 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 16.00
Bulb
Type: LED
Qty: 2
Wattage: 1
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664493
Product Name 1640TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details