Capital Lighting, Inc. Semi-Flush Mts.-Candle 664489

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639009395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639009395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Candle - 664489 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Candle
664489
Semi-Flush Mts.-Candle 664489
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rubbed Bronze Product Name: Four Light Semi-Flush UPC: 842639009395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rubbed Bronze
Product Name: Four Light Semi-Flush
UPC: 842639009395
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664489
Product Name Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details