Capital Lighting, Inc. Mid. Chandeliers-Glass Up 664485

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639009586 Category: Chandelier Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639009586 Category: Chandelier Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 664485 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
664485
Mid. Chandeliers-Glass Up 664485
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639009586 Category: Chandelier Glass: Umber Swirl Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Qty: 9
Wattage: 100
Finish: Burnished Gold
Product Name: Nine Light Chandelier
UPC: 842639009586
Category: Chandelier
Glass: Umber Swirl
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664485
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details