Capital Lighting, Inc. 1675BK-ES Exterior -Wall Mount 664470

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1675BK-ES Exterior -Wall Mount - 664470 - Capital Lighting, Inc.
Columbus, OH, USA
1675BK-ES Exterior -Wall Mount
664470
1675BK-ES Exterior -Wall Mount 664470
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Extension: 14.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664470
Product Name 1675BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details