Capital Lighting, Inc. Large Chandeliers-Glass Shade 664455

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: 12 Light Chandelier UPC: 842639009531 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: 12 Light Chandelier UPC: 842639009531 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 664455 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
664455
Large Chandeliers-Glass Shade 664455
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 42.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rubbed Bronze Product Name: 12 Light Chandelier UPC: 842639009531 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 42.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rubbed Bronze
Product Name: 12 Light Chandelier
UPC: 842639009531
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664455
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details