Capital Lighting, Inc. 1801OP-ES Exterior -Post/Pier Head 664443

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Length 20.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Length 20.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1801OP-ES Exterior -Post/Pier Head - 664443 - Capital Lighting, Inc.
Columbus, OH, USA
1801OP-ES Exterior -Post/Pier Head
664443
1801OP-ES Exterior -Post/Pier Head 664443
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Length 20.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Length 20.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Olde Penny
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664443
Product Name 1801OP-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details