Capital Lighting, Inc. Mini Pendants-Rod 664427

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini-Pendant UPC: 842639009968 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini-Pendant UPC: 842639009968 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 664427 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
664427
Mini Pendants-Rod 664427
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Mini-Pendant UPC: 842639009968 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Mini-Pendant
UPC: 842639009968
Category: Mini-Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664427
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details