Capital Lighting, Inc. 2054TT-ES Exterior -Wall Mt./Flush 664410

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
2054TT-ES Exterior -Wall Mt./Flush - 664410 - Capital Lighting, Inc.
Columbus, OH, USA
2054TT-ES Exterior -Wall Mt./Flush
664410
2054TT-ES Exterior -Wall Mt./Flush 664410
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 8.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Organic Ribbed Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664410
Product Name 2054TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details