Capital Lighting, Inc. Mini Pendants-Rod 664403

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini-Pendant UPC: 842639009821 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini-Pendant UPC: 842639009821 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 664403 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
664403
Mini Pendants-Rod 664403
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Mini-Pendant UPC: 842639009821 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 50.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Mini-Pendant
UPC: 842639009821
Category: Mini-Pendant
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664403
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details