Capital Lighting, Inc. 58-82-F Exterior -Post/Pier Head 664267

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042744332 Category: Exterior Glass: Two Toned Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042744332 Category: Exterior Glass: Two Toned Amber

Suppliers

Company
Product
Description
Supplier Links
58-82-F Exterior -Post/Pier Head - 664267 - Capital Lighting, Inc.
Columbus, OH, USA
58-82-F Exterior -Post/Pier Head
664267
58-82-F Exterior -Post/Pier Head 664267
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042744332 Category: Exterior Glass: Two Toned Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Avignon Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042744332
Category: Exterior
Glass: Two Toned Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664267
Product Name 58-82-F Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details