Capital Lighting, Inc. BF2361CR Exterior -Wall Mount 664262

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748712 Category: Exterior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748712 Category: Exterior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
BF2361CR Exterior -Wall Mount - 664262 - Capital Lighting, Inc.
Columbus, OH, USA
BF2361CR Exterior -Wall Mount
664262
BF2361CR Exterior -Wall Mount 664262
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 7.75 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748712 Category: Exterior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 7.75
Bulb
Type: Gu24
Qty: 1
Wattage: 18
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748712
Category: Exterior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664262
Product Name BF2361CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details