Capital Lighting, Inc. 113-41 Pendants-Glass Down 664243

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042751019 Category: Interior Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042751019 Category: Interior Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
113-41 Pendants-Glass Down - 664243 - Capital Lighting, Inc.
Columbus, OH, USA
113-41 Pendants-Glass Down
664243
113-41 Pendants-Glass Down 664243
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 63.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze with Gold Leaf Product Name: One Light Mini-Pendant UPC: 782042751019 Category: Interior Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 63.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze with Gold Leaf
Product Name: One Light Mini-Pendant
UPC: 782042751019
Category: Interior
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664243
Product Name 113-41 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details