Capital Lighting, Inc. BF2372OI Exterior -Wall Mount 664237

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748750 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748750 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
BF2372OI Exterior -Wall Mount - 664237 - Capital Lighting, Inc.
Columbus, OH, USA
BF2372OI Exterior -Wall Mount
664237
BF2372OI Exterior -Wall Mount 664237
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748750 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.25
Extension: 9.5
Bulb
Type: Gu24
Qty: 1
Wattage: 18
Finish: Old Iron
Product Name: One Light Wall Pocket
UPC: 782042748750
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664237
Product Name BF2372OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details