Capital Lighting, Inc. BF2374OI Exterior -Wall Mount 664236

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748774 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748774 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
BF2374OI Exterior -Wall Mount - 664236 - Capital Lighting, Inc.
Columbus, OH, USA
BF2374OI Exterior -Wall Mount
664236
BF2374OI Exterior -Wall Mount 664236
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748774 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.75
Extension: 18.5
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Old Iron
Product Name: One Light Wall Pocket
UPC: 782042748774
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664236
Product Name BF2374OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details