Capital Lighting, Inc. BF9009OBZ Exterior -Wall Mt./Flush 664232

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Pocket Lant Fluorscnt UPC: 782042752696 Category: Exterior Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Pocket Lant Fluorscnt UPC: 782042752696 Category: Exterior Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
BF9009OBZ Exterior -Wall Mt./Flush - 664232 - Capital Lighting, Inc.
Columbus, OH, USA
BF9009OBZ Exterior -Wall Mt./Flush
664232
BF9009OBZ Exterior -Wall Mt./Flush 664232
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Extension: 7 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Pocket Lant Fluorscnt UPC: 782042752696 Category: Exterior Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.75
Extension: 7
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Pocket Lant Fluorscnt
UPC: 782042752696
Category: Exterior
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664232
Product Name BF9009OBZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details