Capital Lighting, Inc. BF9002OBZ Exterior -Wall Mount 664230

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042752672 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042752672 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
BF9002OBZ Exterior -Wall Mount - 664230 - Capital Lighting, Inc.
Columbus, OH, USA
BF9002OBZ Exterior -Wall Mount
664230
BF9002OBZ Exterior -Wall Mount 664230
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 23.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042752672 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 23.00
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042752672
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664230
Product Name BF9002OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details