Capital Lighting, Inc. PF2364CR Exterior -Post/Pier Head 664227

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Post UPC: 782042749320 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Post UPC: 782042749320 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF2364CR Exterior -Post/Pier Head - 664227 - Capital Lighting, Inc.
Columbus, OH, USA
PF2364CR Exterior -Post/Pier Head
664227
PF2364CR Exterior -Post/Pier Head 664227
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Post UPC: 782042749320 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.50
Extension: 14.5
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Cenntinial Rust
Product Name: One Light Post
UPC: 782042749320
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664227
Product Name PF2364CR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details