Capital Lighting, Inc. PF2375OI Exterior -Post/Pier Head 664224

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Post UPC: 782042749337 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Post UPC: 782042749337 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF2375OI Exterior -Post/Pier Head - 664224 - Capital Lighting, Inc.
Columbus, OH, USA
PF2375OI Exterior -Post/Pier Head
664224
PF2375OI Exterior -Post/Pier Head 664224
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Old Iron Product Name: One Light Post UPC: 782042749337 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 23.00
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Old Iron
Product Name: One Light Post
UPC: 782042749337
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664224
Product Name PF2375OI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details