Capital Lighting, Inc. CF2370OI Exterior -Ceiling Mount 664216

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749047 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749047 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
CF2370OI Exterior -Ceiling Mount - 664216 - Capital Lighting, Inc.
Columbus, OH, USA
CF2370OI Exterior -Ceiling Mount
664216
CF2370OI Exterior -Ceiling Mount 664216
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Gu24 Qty: 2 Wattage: 18 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749047 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.63
Bulb
Type: Gu24
Qty: 2
Wattage: 18
Finish: Old Iron
Product Name: Two Light Ceiling Flush
UPC: 782042749047
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664216
Product Name CF2370OI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details