Capital Lighting, Inc. CF9000OBZ Exterior -Ceiling Mount 664211

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042993013 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042993013 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
CF9000OBZ Exterior -Ceiling Mount - 664211 - Capital Lighting, Inc.
Columbus, OH, USA
CF9000OBZ Exterior -Ceiling Mount
664211
CF9000OBZ Exterior -Ceiling Mount 664211
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Flush UPC: 782042993013 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Flush
UPC: 782042993013
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664211
Product Name CF9000OBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details