Capital Lighting, Inc. F5014FI Exterior -Hanging 664210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Hanging Lantern UPC: 782042975378 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Hanging Lantern UPC: 782042975378 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F5014FI Exterior -Hanging - 664210 - Capital Lighting, Inc.
Columbus, OH, USA
F5014FI Exterior -Hanging
664210
F5014FI Exterior -Hanging 664210
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: French Iron Product Name: One Light Hanging Lantern UPC: 782042975378 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Length 12.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: French Iron
Product Name: One Light Hanging Lantern
UPC: 782042975378
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664210
Product Name F5014FI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details