Capital Lighting, Inc. FF2367CR Exterior -Hanging 664207

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749122 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749122 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF2367CR Exterior -Hanging - 664207 - Capital Lighting, Inc.
Columbus, OH, USA
FF2367CR Exterior -Hanging
664207
FF2367CR Exterior -Hanging 664207
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Gu24 Qty: 1 Wattage: 26 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749122 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Bulb
Type: Gu24
Qty: 1
Wattage: 26
Finish: Cenntinial Rust
Product Name: One Light Hanger
UPC: 782042749122
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664207
Product Name FF2367CR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details