Capital Lighting, Inc. FF9004OBZ Exterior -Hanging 664201

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042752627 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042752627 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF9004OBZ Exterior -Hanging - 664201 - Capital Lighting, Inc.
Columbus, OH, USA
FF9004OBZ Exterior -Hanging
664201
FF9004OBZ Exterior -Hanging 664201
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 782042752627 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Hanging Lantern
UPC: 782042752627
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664201
Product Name FF9004OBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details