Capital Lighting, Inc. Sconces-Double Candle 664094

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779000218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779000218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 664094 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
664094
Sconces-Double Candle 664094
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wet White Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779000218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wet White
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779000218
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664094
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details