Capital Lighting, Inc. 65942-782 Pendants-Glass Down 663948

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.38 Length 9.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652026874 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.38 Length 9.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652026874 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
65942-782 Pendants-Glass Down - 663948 - Capital Lighting, Inc.
Columbus, OH, USA
65942-782 Pendants-Glass Down
663948
65942-782 Pendants-Glass Down 663948
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.38 Length 9.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652026874 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.38
Length 9.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652026874
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663948
Product Name 65942-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details