Capital Lighting, Inc. 65940-962 Pendants-Glass Down 663943

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785652020278 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785652020278 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
65940-962 Pendants-Glass Down - 663943 - Capital Lighting, Inc.
Columbus, OH, USA
65940-962 Pendants-Glass Down
663943
65940-962 Pendants-Glass Down 663943
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785652020278 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.19
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 785652020278
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663943
Product Name 65940-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details