Capital Lighting, Inc. 65941-962 Pendants-Bowl Style 663940

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020292 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020292 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
65941-962 Pendants-Bowl Style - 663940 - Capital Lighting, Inc.
Columbus, OH, USA
65941-962 Pendants-Bowl Style
663940
65941-962 Pendants-Bowl Style 663940
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 785652020292 Category: Pendant Lighting Glass: Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 48`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.63
Length 20.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 785652020292
Category: Pendant Lighting
Glass: Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 48``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663940
Product Name 65941-962 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details