Capital Lighting, Inc. 75940BLE-15 Flush Mounts-Bowl Style 663919

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020483 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020483 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75940BLE-15 Flush Mounts-Bowl Style - 663919 - Capital Lighting, Inc.
Columbus, OH, USA
75940BLE-15 Flush Mounts-Bowl Style
663919
75940BLE-15 Flush Mounts-Bowl Style 663919
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.13 Length 5.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Ceiling Flush Mount UPC: 785652020483 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.13
Length 5.13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Ceiling Flush Mount
UPC: 785652020483
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663919
Product Name 75940BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details