Capital Lighting, Inc. 75942BLE-15 Flush Mounts-Bowl Style 663910

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652020414 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652020414 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75942BLE-15 Flush Mounts-Bowl Style - 663910 - Capital Lighting, Inc.
Columbus, OH, USA
75942BLE-15 Flush Mounts-Bowl Style
663910
75942BLE-15 Flush Mounts-Bowl Style 663910
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.63 Length 7.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Flush Mount UPC: 785652020414 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.63
Length 7.63
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Ceiling Flush Mount
UPC: 785652020414
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663910
Product Name 75942BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details