Capital Lighting, Inc. 75943BLE-15 Flush Mounts-Bowl Style 663904

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020599 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020599 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75943BLE-15 Flush Mounts-Bowl Style - 663904 - Capital Lighting, Inc.
Columbus, OH, USA
75943BLE-15 Flush Mounts-Bowl Style
663904
75943BLE-15 Flush Mounts-Bowl Style 663904
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Ceiling Flush Mount UPC: 785652020599 Category: Close to Ceiling Lighting Glass: Alabaster Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Length 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: White
Product Name: Three Light Ceiling Flush Mount
UPC: 785652020599
Category: Close to Ceiling Lighting
Glass: Alabaster
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663904
Product Name 75943BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details