Capital Lighting, Inc. 88941BL-782 Exterior -Wall Mount 663775

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026928 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026928 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88941BL-782 Exterior -Wall Mount - 663775 - Capital Lighting, Inc.
Columbus, OH, USA
88941BL-782 Exterior -Wall Mount
663775
88941BL-782 Exterior -Wall Mount 663775
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Length 16.63 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652026928 Category: Outdoor Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 16.63
Length 16.63
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652026928
Category: Outdoor Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 663775
Product Name 88941BL-782 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details